Capital Lighting, Inc. 60-4708 Mini Pendants-Rod 654335

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923647086 Category: Mini Pendants Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923647086 Category: Mini Pendants Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4708 Mini Pendants-Rod - 654335 - Capital Lighting, Inc.
Columbus, OH, USA
60-4708 Mini Pendants-Rod
654335
60-4708 Mini Pendants-Rod 654335
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923647086 Category: Mini Pendants Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 49.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923647086
Category: Mini Pendants
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654335
Product Name 60-4708 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details