Capital Lighting, Inc. 60-4704 Bathroom Fixtures-Four Lights 654333

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923647048 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923647048 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4704 Bathroom Fixtures-Four Lights - 654333 - Capital Lighting, Inc.
Columbus, OH, USA
60-4704 Bathroom Fixtures-Four Lights
654333
60-4704 Bathroom Fixtures-Four Lights 654333
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923647048 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 11.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923647048
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654333
Product Name 60-4704 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details