Capital Lighting, Inc. 60-4706 Pendants-Drum Shade 654330

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923647062 Category: Pendants Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923647062 Category: Pendants Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4706 Pendants-Drum Shade - 654330 - Capital Lighting, Inc.
Columbus, OH, USA
60-4706 Pendants-Drum Shade
654330
60-4706 Pendants-Drum Shade 654330
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923647062 Category: Pendants Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923647062
Category: Pendants
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654330
Product Name 60-4706 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details