Capital Lighting, Inc. 60-4738 Mini Pendants-Drum Shades 654327

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923647383 Category: Mini Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923647383 Category: Mini Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4738 Mini Pendants-Drum Shades - 654327 - Capital Lighting, Inc.
Columbus, OH, USA
60-4738 Mini Pendants-Drum Shades
654327
60-4738 Mini Pendants-Drum Shades 654327
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923647383 Category: Mini Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923647383
Category: Mini Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654327
Product Name 60-4738 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details