Capital Lighting, Inc. 60-4739 Mid. Chandeliers-Drum Shades 654324

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647390 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647390 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4739 Mid. Chandeliers-Drum Shades - 654324 - Capital Lighting, Inc.
Columbus, OH, USA
60-4739 Mid. Chandeliers-Drum Shades
654324
60-4739 Mid. Chandeliers-Drum Shades 654324
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647390 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923647390
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654324
Product Name 60-4739 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details