Capital Lighting, Inc. 60-4752 Bathroom Fixtures-Two Lights 654321

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923647529 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923647529 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4752 Bathroom Fixtures-Two Lights - 654321 - Capital Lighting, Inc.
Columbus, OH, USA
60-4752 Bathroom Fixtures-Two Lights
654321
60-4752 Bathroom Fixtures-Two Lights 654321
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923647529 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923647529
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654321
Product Name 60-4752 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details