Capital Lighting, Inc. 60-4753 Bathroom Fixtures-Three Lights 654320

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647536 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647536 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4753 Bathroom Fixtures-Three Lights - 654320 - Capital Lighting, Inc.
Columbus, OH, USA
60-4753 Bathroom Fixtures-Three Lights
654320
60-4753 Bathroom Fixtures-Three Lights 654320
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647536 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 11.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923647536
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654320
Product Name 60-4753 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details