Capital Lighting, Inc. 60-4711 Flush Mounts-Bowl Style 654319

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923647116 Category: Flush Fixture Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923647116 Category: Flush Fixture Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4711 Flush Mounts-Bowl Style - 654319 - Capital Lighting, Inc.
Columbus, OH, USA
60-4711 Flush Mounts-Bowl Style
654319
60-4711 Flush Mounts-Bowl Style 654319
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923647116 Category: Flush Fixture Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Fixture
UPC: 045923647116
Category: Flush Fixture
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654319
Product Name 60-4711 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details