Capital Lighting, Inc. 60-4726 Pendants-Drum Shade 654318

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923647260 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923647260 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4726 Pendants-Drum Shade - 654318 - Capital Lighting, Inc.
Columbus, OH, USA
60-4726 Pendants-Drum Shade
654318
60-4726 Pendants-Drum Shade 654318
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923647260 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 23.62
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923647260
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654318
Product Name 60-4726 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details