Capital Lighting, Inc. 60-4712 Flush Mounts-Bowl Style 654317

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923647123 Category: Flush Fixture Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923647123 Category: Flush Fixture Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4712 Flush Mounts-Bowl Style - 654317 - Capital Lighting, Inc.
Columbus, OH, USA
60-4712 Flush Mounts-Bowl Style
654317
60-4712 Flush Mounts-Bowl Style 654317
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923647123 Category: Flush Fixture Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Fixture
UPC: 045923647123
Category: Flush Fixture
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654317
Product Name 60-4712 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details