Capital Lighting, Inc. 60-4720 Pendants-Fabric Shade 654316

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant UPC: 045923647208 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant UPC: 045923647208 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4720 Pendants-Fabric Shade - 654316 - Capital Lighting, Inc.
Columbus, OH, USA
60-4720 Pendants-Fabric Shade
654316
60-4720 Pendants-Fabric Shade 654316
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant UPC: 045923647208 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 20.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Pendant
UPC: 045923647208
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654316
Product Name 60-4720 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details