Capital Lighting, Inc. 60-4713 Semi-Flush Mts.-Bowl Style 654314

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923647130 Category: Semi-Flush Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923647130 Category: Semi-Flush Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4713 Semi-Flush Mts.-Bowl Style - 654314 - Capital Lighting, Inc.
Columbus, OH, USA
60-4713 Semi-Flush Mts.-Bowl Style
654314
60-4713 Semi-Flush Mts.-Bowl Style 654314
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923647130 Category: Semi-Flush Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923647130
Category: Semi-Flush
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654314
Product Name 60-4713 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details