Capital Lighting, Inc. 60-4727 Flush Mounts-Drum Shades 654309

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 6.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Flush Dome UPC: 045923647277 Category: Flush Dome
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 6.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Flush Dome UPC: 045923647277 Category: Flush Dome

Suppliers

Company
Product
Description
Supplier Links
60-4727 Flush Mounts-Drum Shades - 654309 - Capital Lighting, Inc.
Columbus, OH, USA
60-4727 Flush Mounts-Drum Shades
654309
60-4727 Flush Mounts-Drum Shades 654309
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 6.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Flush Dome UPC: 045923647277 Category: Flush Dome

PRODUCT DETAILS / SPECS
Width/Dia: 13.37
Height: 6.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazel Bronze
Product Name: Two Light Flush Dome
UPC: 045923647277
Category: Flush Dome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654309
Product Name 60-4727 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details