Capital Lighting, Inc. 60-4736 Pendants-Drum Shade 654308

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923647369 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923647369 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4736 Pendants-Drum Shade - 654308 - Capital Lighting, Inc.
Columbus, OH, USA
60-4736 Pendants-Drum Shade
654308
60-4736 Pendants-Drum Shade 654308
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923647369 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923647369
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654308
Product Name 60-4736 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details