Capital Lighting, Inc. 60-4728 Mini Pendants-Drum Shades 654307

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant UPC: 045923647284 Category: Mini Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant UPC: 045923647284 Category: Mini Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4728 Mini Pendants-Drum Shades - 654307 - Capital Lighting, Inc.
Columbus, OH, USA
60-4728 Mini Pendants-Drum Shades
654307
60-4728 Mini Pendants-Drum Shades 654307
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant UPC: 045923647284 Category: Mini Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazel Bronze
Product Name: One Light Mini Pendant
UPC: 045923647284
Category: Mini Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654307
Product Name 60-4728 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details