Capital Lighting, Inc. 60-4735 Mid. Chandeliers-Candle 654305

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923647352 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923647352 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4735 Mid. Chandeliers-Candle - 654305 - Capital Lighting, Inc.
Columbus, OH, USA
60-4735 Mid. Chandeliers-Candle
654305
60-4735 Mid. Chandeliers-Candle 654305
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923647352 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923647352
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654305
Product Name 60-4735 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details