Capital Lighting, Inc. 60-4732 Bathroom Fixtures-Two Lights 654301

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923647321 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923647321 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4732 Bathroom Fixtures-Two Lights - 654301 - Capital Lighting, Inc.
Columbus, OH, USA
60-4732 Bathroom Fixtures-Two Lights
654301
60-4732 Bathroom Fixtures-Two Lights 654301
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923647321 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923647321
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654301
Product Name 60-4732 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details