Capital Lighting, Inc. WS762-AB Lamps-Swing Arm-Wall 654299

Description
PRODUCT DETAILS / SPECS Extension: 28 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174055207 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 28 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174055207 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS762-AB Lamps-Swing Arm-Wall - 654299 - Capital Lighting, Inc.
Columbus, OH, USA
WS762-AB Lamps-Swing Arm-Wall
654299
WS762-AB Lamps-Swing Arm-Wall 654299
PRODUCT DETAILS / SPECS Extension: 28 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174055207 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 28
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174055207
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654299
Product Name WS762-AB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details