Capital Lighting, Inc. G175-GT Lamps-Swing Arm-Wall 654267

Description
PRODUCT DETAILS / SPECS Extension: 20.5 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Wall Swing Arm Lamp UPC: 753174050738 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 20.5 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Wall Swing Arm Lamp UPC: 753174050738 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
G175-GT Lamps-Swing Arm-Wall - 654267 - Capital Lighting, Inc.
Columbus, OH, USA
G175-GT Lamps-Swing Arm-Wall
654267
G175-GT Lamps-Swing Arm-Wall 654267
PRODUCT DETAILS / SPECS Extension: 20.5 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Wall Swing Arm Lamp UPC: 753174050738 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 20.5
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Granite
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174050738
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654267
Product Name G175-GT Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details