Capital Lighting, Inc. G200-WT Lamps-Floor Lamps 654263

Description
PRODUCT DETAILS / SPECS Height: 60.00 Extension: 8.75 Bulb Type: Type A Qty: 1 Wattage: 150 Finish: White Product Name: One Light Floor Lamp UPC: 753174051230 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.00 Extension: 8.75 Bulb Type: Type A Qty: 1 Wattage: 150 Finish: White Product Name: One Light Floor Lamp UPC: 753174051230 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G200-WT Lamps-Floor Lamps - 654263 - Capital Lighting, Inc.
Columbus, OH, USA
G200-WT Lamps-Floor Lamps
654263
G200-WT Lamps-Floor Lamps 654263
PRODUCT DETAILS / SPECS Height: 60.00 Extension: 8.75 Bulb Type: Type A Qty: 1 Wattage: 150 Finish: White Product Name: One Light Floor Lamp UPC: 753174051230 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.00
Extension: 8.75
Bulb
Type: Type A
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Floor Lamp
UPC: 753174051230
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654263
Product Name G200-WT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details