Capital Lighting, Inc. G250-WT Lamps-Table Lamps 654261

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 753174051216 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 753174051216 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G250-WT Lamps-Table Lamps - 654261 - Capital Lighting, Inc.
Columbus, OH, USA
G250-WT Lamps-Table Lamps
654261
G250-WT Lamps-Table Lamps 654261
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 753174051216 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Table Lamp
UPC: 753174051216
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654261
Product Name G250-WT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details