Capital Lighting, Inc. G250-CHB Lamps-Table Lamps 654260

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Table Lamp UPC: 753174051261 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Table Lamp UPC: 753174051261 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G250-CHB Lamps-Table Lamps - 654260 - Capital Lighting, Inc.
Columbus, OH, USA
G250-CHB Lamps-Table Lamps
654260
G250-CHB Lamps-Table Lamps 654260
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Table Lamp UPC: 753174051261 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Table Lamp
UPC: 753174051261
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654260
Product Name G250-CHB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details