Capital Lighting, Inc. CH825-AB Lamps-Pharmacy-Floor 654247

Description
PRODUCT DETAILS / SPECS Height: 52.50 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174051575 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 52.50 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174051575 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CH825-AB Lamps-Pharmacy-Floor - 654247 - Capital Lighting, Inc.
Columbus, OH, USA
CH825-AB Lamps-Pharmacy-Floor
654247
CH825-AB Lamps-Pharmacy-Floor 654247
PRODUCT DETAILS / SPECS Height: 52.50 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174051575 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 52.50
Extension: 14
Bulb
Type: Type A
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 753174051575
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654247
Product Name CH825-AB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details