Capital Lighting, Inc. CH850-AS Lamps-Table Lamps 654246

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Lamp UPC: 753174051612 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Lamp UPC: 753174051612 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CH850-AS Lamps-Table Lamps - 654246 - Capital Lighting, Inc.
Columbus, OH, USA
CH850-AS Lamps-Table Lamps
654246
CH850-AS Lamps-Table Lamps 654246
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Lamp UPC: 753174051612 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Table Lamp
UPC: 753174051612
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654246
Product Name CH850-AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details