Capital Lighting, Inc. CH825-OB Lamps-Pharmacy-Floor 654244

Description
PRODUCT DETAILS / SPECS Height: 52.50 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174051599 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 52.50 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174051599 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CH825-OB Lamps-Pharmacy-Floor - 654244 - Capital Lighting, Inc.
Columbus, OH, USA
CH825-OB Lamps-Pharmacy-Floor
654244
CH825-OB Lamps-Pharmacy-Floor 654244
PRODUCT DETAILS / SPECS Height: 52.50 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174051599 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 52.50
Extension: 14
Bulb
Type: Type A
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174051599
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654244
Product Name CH825-OB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details