PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Extension: 16.5
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Library Lamp
UPC: 753174051926
Category: Library Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654242 |
| Product Name | DL20-WB Lamps-Swing Arm-Wall |
| Application | Residential |