Capital Lighting, Inc. G300-BLK Lamps-Floor Lamps 654239

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Black Product Name: LED Floor Lamp Black UPC: 753174052282 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Black Product Name: LED Floor Lamp Black UPC: 753174052282 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-BLK Lamps-Floor Lamps - 654239 - Capital Lighting, Inc.
Columbus, OH, USA
G300-BLK Lamps-Floor Lamps
654239
G300-BLK Lamps-Floor Lamps 654239
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Black Product Name: LED Floor Lamp Black UPC: 753174052282 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: Black
Product Name: LED Floor Lamp Black
UPC: 753174052282
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654239
Product Name G300-BLK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details