Capital Lighting, Inc. G375-BLK Lamps-Swing Arm-Wall 654238

Description
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: Black Product Name: LED Wall Lamp Black UPC: 753174052381 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: Black Product Name: LED Wall Lamp Black UPC: 753174052381 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
G375-BLK Lamps-Swing Arm-Wall - 654238 - Capital Lighting, Inc.
Columbus, OH, USA
G375-BLK Lamps-Swing Arm-Wall
654238
G375-BLK Lamps-Swing Arm-Wall 654238
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: Black Product Name: LED Wall Lamp Black UPC: 753174052381 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 24.5
Bulb
Type: LED
Finish: Black
Product Name: LED Wall Lamp Black
UPC: 753174052381
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654238
Product Name G375-BLK Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details