Capital Lighting, Inc. G300-GT Lamps-Floor Lamps 654237

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Granite Product Name: LED Floor Lamp Granite UPC: 753174052305 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Granite Product Name: LED Floor Lamp Granite UPC: 753174052305 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-GT Lamps-Floor Lamps - 654237 - Capital Lighting, Inc.
Columbus, OH, USA
G300-GT Lamps-Floor Lamps
654237
G300-GT Lamps-Floor Lamps 654237
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Granite Product Name: LED Floor Lamp Granite UPC: 753174052305 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: Granite
Product Name: LED Floor Lamp Granite
UPC: 753174052305
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654237
Product Name G300-GT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details