Capital Lighting, Inc. PH100-52-J Lamps-Pharmacy-Floor 654229

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Extension: 17.5 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174040869 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Extension: 17.5 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174040869 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-52-J Lamps-Pharmacy-Floor - 654229 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-52-J Lamps-Pharmacy-Floor
654229
PH100-52-J Lamps-Pharmacy-Floor 654229
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Extension: 17.5 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174040869 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Extension: 17.5
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Floor Lamp
UPC: 753174040869
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654229
Product Name PH100-52-J Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details