Capital Lighting, Inc. G375-WT Lamps-Swing Arm-Wall 654216

Description
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: White Product Name: LED Wall Lamp White UPC: 753174052420 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: White Product Name: LED Wall Lamp White UPC: 753174052420 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
G375-WT Lamps-Swing Arm-Wall - 654216 - Capital Lighting, Inc.
Columbus, OH, USA
G375-WT Lamps-Swing Arm-Wall
654216
G375-WT Lamps-Swing Arm-Wall 654216
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: White Product Name: LED Wall Lamp White UPC: 753174052420 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 24.5
Bulb
Type: LED
Finish: White
Product Name: LED Wall Lamp White
UPC: 753174052420
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654216
Product Name G375-WT Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details