Capital Lighting, Inc. GR900-AB Sconces-Single Candle 654212

Description
PRODUCT DETAILS / SPECS Height: 11.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052497 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 11.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052497 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
GR900-AB Sconces-Single Candle - 654212 - Capital Lighting, Inc.
Columbus, OH, USA
GR900-AB Sconces-Single Candle
654212
GR900-AB Sconces-Single Candle 654212
PRODUCT DETAILS / SPECS Height: 11.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052497 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 11.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Wall Lamp
UPC: 753174052497
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654212
Product Name GR900-AB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details