Capital Lighting, Inc. HP725-WB-WL Lamps-Swing Arm-Wall 654206

Description
PRODUCT DETAILS / SPECS Height: 10.00 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174046021 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174046021 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
HP725-WB-WL Lamps-Swing Arm-Wall - 654206 - Capital Lighting, Inc.
Columbus, OH, USA
HP725-WB-WL Lamps-Swing Arm-Wall
654206
HP725-WB-WL Lamps-Swing Arm-Wall 654206
PRODUCT DETAILS / SPECS Height: 10.00 Extension: 14 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174046021 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 10.00
Extension: 14
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174046021
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654206
Product Name HP725-WB-WL Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details