Capital Lighting, Inc. N650-AB Lamps-Table Lamps 654205

Description
PRODUCT DETAILS / SPECS Height: 30.25 Bulb Type: Type A Qty: 4 Wattage: 150 Finish: Antique Brass Product Name: Four Light Table Lamp UPC: 753174052558 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.25 Bulb Type: Type A Qty: 4 Wattage: 150 Finish: Antique Brass Product Name: Four Light Table Lamp UPC: 753174052558 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
N650-AB Lamps-Table Lamps - 654205 - Capital Lighting, Inc.
Columbus, OH, USA
N650-AB Lamps-Table Lamps
654205
N650-AB Lamps-Table Lamps 654205
PRODUCT DETAILS / SPECS Height: 30.25 Bulb Type: Type A Qty: 4 Wattage: 150 Finish: Antique Brass Product Name: Four Light Table Lamp UPC: 753174052558 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.25
Bulb
Type: Type A
Qty: 4
Wattage: 150
Finish: Antique Brass
Product Name: Four Light Table Lamp
UPC: 753174052558
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654205
Product Name N650-AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details