Capital Lighting, Inc. 60-4874 Island/Pool Table-3 Light Bar 654195

Description
PRODUCT DETAILS / SPECS Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648748 Category: Pendants
Description
PRODUCT DETAILS / SPECS Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648748 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4874 Island/Pool Table-3 Light Bar - 654195 - Capital Lighting, Inc.
Columbus, OH, USA
60-4874 Island/Pool Table-3 Light Bar
654195
60-4874 Island/Pool Table-3 Light Bar 654195
PRODUCT DETAILS / SPECS Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648748 Category: Pendants

PRODUCT DETAILS / SPECS
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna Bronze
Product Name: Three Light Pendant
UPC: 045923648748
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654195
Product Name 60-4874 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details