Capital Lighting, Inc. 60-4891 Sconces-Single Glass 654175

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Henna Bronze Product Name: One Light Vanity UPC: 045923648915 Category: Vanity Glass: Khaki Fabric Inner Shade / Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Henna Bronze Product Name: One Light Vanity UPC: 045923648915 Category: Vanity Glass: Khaki Fabric Inner Shade / Smoke

Suppliers

Company
Product
Description
Supplier Links
60-4891 Sconces-Single Glass - 654175 - Capital Lighting, Inc.
Columbus, OH, USA
60-4891 Sconces-Single Glass
654175
60-4891 Sconces-Single Glass 654175
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Henna Bronze Product Name: One Light Vanity UPC: 045923648915 Category: Vanity Glass: Khaki Fabric Inner Shade / Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Henna Bronze
Product Name: One Light Vanity
UPC: 045923648915
Category: Vanity
Glass: Khaki Fabric Inner Shade / Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654175
Product Name 60-4891 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details