Capital Lighting, Inc. 60-4882 Bathroom Fixtures-Two Lights 654174

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923648823 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923648823 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4882 Bathroom Fixtures-Two Lights - 654174 - Capital Lighting, Inc.
Columbus, OH, USA
60-4882 Bathroom Fixtures-Two Lights
654174
60-4882 Bathroom Fixtures-Two Lights 654174
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923648823 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923648823
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654174
Product Name 60-4882 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details