Capital Lighting, Inc. 60-4884 Semi-Flush Mts.-Drum Shade 654173

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923648847 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923648847 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
60-4884 Semi-Flush Mts.-Drum Shade - 654173 - Capital Lighting, Inc.
Columbus, OH, USA
60-4884 Semi-Flush Mts.-Drum Shade
654173
60-4884 Semi-Flush Mts.-Drum Shade 654173
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923648847 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923648847
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654173
Product Name 60-4884 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details