Capital Lighting, Inc. 60-4887 Mini Pendants-Drum Shades 654172

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923648878 Category: Mini Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923648878 Category: Mini Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4887 Mini Pendants-Drum Shades - 654172 - Capital Lighting, Inc.
Columbus, OH, USA
60-4887 Mini Pendants-Drum Shades
654172
60-4887 Mini Pendants-Drum Shades 654172
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923648878 Category: Mini Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 55.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923648878
Category: Mini Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654172
Product Name 60-4887 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details