Capital Lighting, Inc. 60-4895 Mid. Chandeliers-Glass Down 654147

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648953 Category: Pendants Glass: Khaki Fabric Inner Shade / Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648953 Category: Pendants Glass: Khaki Fabric Inner Shade / Smoke

Suppliers

Company
Product
Description
Supplier Links
60-4895 Mid. Chandeliers-Glass Down - 654147 - Capital Lighting, Inc.
Columbus, OH, USA
60-4895 Mid. Chandeliers-Glass Down
654147
60-4895 Mid. Chandeliers-Glass Down 654147
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648953 Category: Pendants Glass: Khaki Fabric Inner Shade / Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna Bronze
Product Name: Three Light Pendant
UPC: 045923648953
Category: Pendants
Glass: Khaki Fabric Inner Shade / Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654147
Product Name 60-4895 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details