Capital Lighting, Inc. WS761-AS Lamps-Swing Arm-Wall 654085

Description
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174055184 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174055184 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS761-AS Lamps-Swing Arm-Wall - 654085 - Capital Lighting, Inc.
Columbus, OH, USA
WS761-AS Lamps-Swing Arm-Wall
654085
WS761-AS Lamps-Swing Arm-Wall 654085
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174055184 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 24
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174055184
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654085
Product Name WS761-AS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details