Capital Lighting, Inc. WS761-AB Lamps-Swing Arm-Wall 654082

Description
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174055177 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174055177 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS761-AB Lamps-Swing Arm-Wall - 654082 - Capital Lighting, Inc.
Columbus, OH, USA
WS761-AB Lamps-Swing Arm-Wall
654082
WS761-AB Lamps-Swing Arm-Wall 654082
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp UPC: 753174055177 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 24
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174055177
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654082
Product Name WS761-AB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details