Capital Lighting, Inc. AD400-SN Lamps-Pharmacy-Floor 654056

Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 18.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174054842 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 18.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174054842 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
AD400-SN Lamps-Pharmacy-Floor - 654056 - Capital Lighting, Inc.
Columbus, OH, USA
AD400-SN Lamps-Pharmacy-Floor
654056
AD400-SN Lamps-Pharmacy-Floor 654056
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 18.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174054842 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Extension: 18.25
Bulb
Type: Type A
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Floor Lamp
UPC: 753174054842
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654056
Product Name AD400-SN Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details