Capital Lighting, Inc. 7158-9 PW Mid. Chandeliers-Glass Up 653332

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Two Tier Chandelier Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Two Tier Chandelier Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-9 PW Mid. Chandeliers-Glass Up - 653332 - Capital Lighting, Inc.
Columbus, OH, USA
7158-9 PW Mid. Chandeliers-Glass Up
653332
7158-9 PW Mid. Chandeliers-Glass Up 653332
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Two Tier Chandelier Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Pewter
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 653332
Product Name 7158-9 PW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details