Capital Lighting, Inc. 10181/1PUR Mini Pendants-Rod 652783

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Weathered Rust Weight: 4 Product Name: One Light Pendant Amber Glass UPC: 748119027357 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Weathered Rust Weight: 4 Product Name: One Light Pendant Amber Glass UPC: 748119027357 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10181/1PUR Mini Pendants-Rod - 652783 - Capital Lighting, Inc.
Columbus, OH, USA
10181/1PUR Mini Pendants-Rod
652783
10181/1PUR Mini Pendants-Rod 652783
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Weathered Rust Weight: 4 Product Name: One Light Pendant Amber Glass UPC: 748119027357 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Weathered Rust
Weight: 4
Product Name: One Light Pendant Amber Glass
UPC: 748119027357
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652783
Product Name 10181/1PUR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details