Capital Lighting, Inc. 10217/3L-CMT Island/Pool Table-3 Light Bar 652782

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Comet Pendant UPC: 748119026978 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Comet Pendant UPC: 748119026978 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10217/3L-CMT Island/Pool Table-3 Light Bar - 652782 - Capital Lighting, Inc.
Columbus, OH, USA
10217/3L-CMT Island/Pool Table-3 Light Bar
652782
10217/3L-CMT Island/Pool Table-3 Light Bar 652782
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Linear Comet Pendant UPC: 748119026978 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Linear Comet Pendant
UPC: 748119026978
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652782
Product Name 10217/3L-CMT Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details