Capital Lighting, Inc. 10217/3CMT Mini Pendants-3 Light Cluster 652780

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Comet Pendant UPC: 748119026961 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Comet Pendant UPC: 748119026961 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10217/3CMT Mini Pendants-3 Light Cluster - 652780 - Capital Lighting, Inc.
Columbus, OH, USA
10217/3CMT Mini Pendants-3 Light Cluster
652780
10217/3CMT Mini Pendants-3 Light Cluster 652780
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Comet Pendant UPC: 748119026961 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Comet Pendant
UPC: 748119026961
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652780
Product Name 10217/3CMT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details