Capital Lighting, Inc. 08179-BB Exterior -Post/Pier Head 652759

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 8 Product Name: One Light Outdoor Post Light UPC: 830335001775 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 8 Product Name: One Light Outdoor Post Light UPC: 830335001775 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
08179-BB Exterior -Post/Pier Head - 652759 - Capital Lighting, Inc.
Columbus, OH, USA
08179-BB Exterior -Post/Pier Head
652759
08179-BB Exterior -Post/Pier Head 652759
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 8 Product Name: One Light Outdoor Post Light UPC: 830335001775 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Bronze
Weight: 8
Product Name: One Light Outdoor Post Light
UPC: 830335001775
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652759
Product Name 08179-BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details