Capital Lighting, Inc. 10147/1 Mini Pendants-Cable 652758

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Genuine Stone Pendant UPC: 748119023007 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Genuine Stone Pendant UPC: 748119023007 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10147/1 Mini Pendants-Cable - 652758 - Capital Lighting, Inc.
Columbus, OH, USA
10147/1 Mini Pendants-Cable
652758
10147/1 Mini Pendants-Cable 652758
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Genuine Stone Pendant UPC: 748119023007 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Genuine Stone Pendant
UPC: 748119023007
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652758
Product Name 10147/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details