Capital Lighting, Inc. 08183-HB Exterior -Wall Mount 652753

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 10 Product Name: Three Light Outdoor Sconce UPC: 830335001812 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 10 Product Name: Three Light Outdoor Sconce UPC: 830335001812 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
08183-HB Exterior -Wall Mount - 652753 - Capital Lighting, Inc.
Columbus, OH, USA
08183-HB Exterior -Wall Mount
652753
08183-HB Exterior -Wall Mount 652753
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 10 Product Name: Three Light Outdoor Sconce UPC: 830335001812 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Hazelnut Bronze
Weight: 10
Product Name: Three Light Outdoor Sconce
UPC: 830335001812
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652753
Product Name 08183-HB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details